7.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP0201 SL
7.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP0201 SL
7.2V (Typ) Clamp 8A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP0201 SL
TVS DIODE 5VWM 7.2VC WL-CSP0201
TVS DIODE, 5V, WL-CSP0201 ROHS COMPLIANT: YES
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74121G0050M060CT-ND | B74121G0050M060 | 36AJ3166 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 5V, Wl-Csp0201 Rohs Compliant Epcos |
| Configuration | Single | ||
| Package | 0201 (0603 Metric) | WL-CSP0201 SL | |
| VC | 7.2 volts | 7.2 volts | |
| VBR | 6 volts | 6 volts |