PANJIT SemiConductor Diode and Rectifier BAS100CS-AU_R1_000A1

Description
Rectifier Diode, Product overview: BAS100CS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode, Product overview: BAS100CS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode and Rectifier - 280-BAS100CS-AU_R1_000A1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Diode and Rectifier
280-BAS100CS-AU_R1_000A1
Diode and Rectifier 280-BAS100CS-AU_R1_000A1
Rectifier Diode, Product overview: BAS100CS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS-AU_R1_0 00A1 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: BAS100CS-AU_R1_000A1 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS-AU_R1_000A1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 3757-BAS100CS-AU_R1_000A1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS100CS-AU_R1_000A1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS100CS-AU_R1_000A1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367084-BAS100CS-AU_R1_000A1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367084-BAS100CS-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367084-BAS100CS-AU_R1_000A1
Win Source Part Number: 1367084-BAS100CS-AU_ R1_000A1 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Series: Automotive, AEC-Q101 Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BAS100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 850 mV @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 21pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367084-BAS100CS-AU_R1_000A1
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Series: Automotive, AEC-Q101
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BAS100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 21pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS100CS-AU_R1_000A1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS100CS-AU_R1_000A1
Discrete Semiconductor Products - Diodes - Rectifiers BAS100CS-AU_R1_000A1
DIODE SCHOTTKY 100V 500MA SOD323

DIODE SCHOTTKY 100V 500MA SOD323

Supplier's Site
DIODE SCHOTTKY 100V 500MA SOD323

DIODE SCHOTTKY 100V 500MA SOD323

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-BAS100CS-AU_R1_000A1 3757-BAS100CS-AU_R1_000A1TR-ND 1367084-BAS100CS-AU_R1_000A1 BAS100CS-AU_R1_000A1 BAS100CS-AU_R1_000A1
Product Name Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220680 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23
RoHS Compliant RoHS
View Details
B48-2 and B48-2T Series B484B-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High Voltage Power Rectifiers - HRSDH10K - Micross Components, Inc.
Specs
IFSM 40 amps
IF 400 mA
trr 2500 ns
View Details