Infineon Technologies AG RF Diodes BAR9002ELSE6327XTSA1

Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3
Request a Quote Datasheet
Description
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - 448-BAR9002ELSE6327XTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

Buy Now Datasheet
RF Diodes - 448-BAR9002ELSE6327XTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

Buy Now Datasheet
RF Diodes - 448-BAR9002ELSE6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

RF Diode PIN - Single 80V 100mA 250mW PG-TSSLP-2-3

Buy Now Datasheet
80V 250MW Diode and Rectifier - 284-BAR9002ELSE6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MW Diode and Rectifier
284-BAR9002ELSE6327XTSA1
80V 250MW Diode and Rectifier 284-BAR9002ELSE6327XTSA1
RF DIODE PIN 80V 250MW TSSLP-2 Product overview: BAR9002ELSE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELSE6327X TSA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 80V 250MW TSSLP-2 Product overview: BAR9002ELSE6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELSE6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAR9002ELSE6327XTSA1 - 1022025-BAR9002ELSE6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR9002ELSE6327XTSA1
1022025-BAR9002ELSE6327XTSA1
RF Diodes - BAR9002ELSE6327XTSA1 1022025-BAR9002ELSE6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022025-BAR9002ELSE6 327XTSA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 80V Power Dissipation (Max): 250mW Resistance @ If, F: 800 mOhm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-TSSLP-2-3 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 15k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 1022025-BAR9002ELSE6327XTSA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250mW
Resistance @ If, F: 800 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSSLP-2-3
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 15k pcs

Buy Now Datasheet
Pin Diode, 800V, 0.1A, Tsslp-2-3; Diode Configuration Infineon - 68AC4365 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 800V, 0.1A, Tsslp-2-3; Diode Configuration Infineon
68AC4365
Pin Diode, 800V, 0.1A, Tsslp-2-3; Diode Configuration Infineon 68AC4365
PIN DIODE, 800V, 0.1A, TSSLP-2-3; Diode Configuration:Single ; Resistance @ If:0.8ohm; Breakdown Voltage Vbr:80V; Diode Case Style:TSSLP-2-3; No. of Pins:2 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

PIN DIODE, 800V, 0.1A, TSSLP-2-3; Diode Configuration:Single; Resistance @ If:0.8ohm; Breakdown Voltage Vbr:80V; Diode Case Style:TSSLP-2-3; No. of Pins:2 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
PIN Diodes RF DIODES

PIN Diodes RF DIODES

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR9002ELSE6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR9002ELSE6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR9002ELSE6327XTSA1
RF DIODE PIN 80V 250MW TSSLP-2

RF DIODE PIN 80V 250MW TSSLP-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes PIN Diodes PIN Diodes RF Diodes
Product Number 448-BAR9002ELSE6327XTSA1CT-ND 284-BAR9002ELSE6327XTSA1 1022025-BAR9002ELSE6327XTSA1 68AC4365 BAR9002ELSE6327XTSA1 BAR9002ELSE6327XTSA1
Product Name RF Diodes 80V 250MW Diode and Rectifier RF Diodes - BAR9002ELSE6327XTSA1 Pin Diode, 800V, 0.1A, Tsslp-2-3; Diode Configuration Infineon PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package 0201 (0603 Metric) Tape & Reel (TR) PG-TSSLP-2-3 TSSLP-2-3 TSSLP-2 PG-TSSLP-2-3
VR 80 volts
CT 0.3500 pF 0.3500 pF
Unlock Full Specs
to access all available technical data