Infineon Technologies AG RF Diodes BAR6306WH6327XTSA1

Description
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT323
Request a Quote Datasheet
Description
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAR6306WH6327XTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT323

RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT323

Buy Now Datasheet
RF Diodes - BAR6306WH6327XTSA1 - 098510-BAR6306WH6327XTSA1 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAR6306WH6327XTSA1
098510-BAR6306WH6327XTSA1
RF Diodes - BAR6306WH6327XTSA1 098510-BAR6306WH6327XTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 098510-BAR6306WH6327 XTSA1 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 250mW Resistance @ If, F: 1 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: PG-SOT323-3 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Infineon Technologies
Win Source Part Number: 098510-BAR6306WH6327XTSA1
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Singapore, Singapore
50V 250MW Diode and Rectifier
284-BAR6306WH6327XTSA1
50V 250MW Diode and Rectifier 284-BAR6306WH6327XTSA1
RF DIODE PIN 50V 250MW SOT323-3 Product overview: BAR6306WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6306WH6327XTS A1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 250MW SOT323-3 Product overview: BAR6306WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6306WH6327XTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PIN Diodes - 2737276 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2737276
PIN Diodes 2737276
Infineon RF DIODES BAR6306WH6327XTSA1

Infineon RF DIODES BAR6306WH6327XTSA1

Supplier's Site
PIN Diodes - 2737277 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2737277
PIN Diodes 2737277
Infineon RF DIODES BAR6306WH6327XTSA1

Infineon RF DIODES BAR6306WH6327XTSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - BAR6306WH6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR6306WH6327XTSA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR6306WH6327XTSA1
RF DIODE PIN 50V 250MW SOT323-3

RF DIODE PIN 50V 250MW SOT323-3

Supplier's Site
Pin Diode, 50V, 0.1A, Sot-23; Diode Configuration Infineon - 68AC4362 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 50V, 0.1A, Sot-23; Diode Configuration Infineon
68AC4362
Pin Diode, 50V, 0.1A, Sot-23; Diode Configuration Infineon 68AC4362
PIN DIODE, 50V, 0.1A, SOT-23; Diode Configuration:Dual Common Anode; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

PIN DIODE, 50V, 0.1A, SOT-23; Diode Configuration:Dual Common Anode; Resistance @ If:1ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-23; No. of Pins:3 Pin; Total Capacitance Ct:0.21pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes RF Diodes Rectifiers Diode Arrays RF Diodes PIN Diodes
Product Number BAR6306WH6327XTSA1TR-ND 098510-BAR6306WH6327XTSA1 284-BAR6306WH6327XTSA1 2737276 BAR6306WH6327XTSA1 68AC4362
Product Name RF Diodes RF Diodes - BAR6306WH6327XTSA1 50V 250MW Diode and Rectifier PIN Diodes Discrete Semiconductor Products - Diodes - RF Diodes Pin Diode, 50V, 0.1A, Sot-23; Diode Configuration Infineon
Configuration Single
Diode Type PIN PIN - 1 Pair Common Anode PIN; RF Diodes
Package SOT323; SC-70, SOT-323 PG-SOT323-3 Tape & Reel (TR) SOT323; SOT-323 PG-SOT323 SOT23; SOT-23
VR 50 volts
CT 0.3000 pF 0.3000 pF
Unlock Full Specs
to access all available technical data