The TVS Diode, part number 36AJ3165, is a 5V transient voltage suppressor designed for bidirectional ESD protection of one I/O line. It complies with IEC 61000-4-2 standards, offering an ESD protection level of up to 15 kV and surge protection rated at a maximum peak pulse current of 4.0 A according to IEC 61000-4-5. The device features a low clamping voltage of 8.9 V at 16 A and a very low leakage current of 2 nA at 3.3 V, making it suitable for applications in space-constrained environments. This ultra-small WL-CSP01005 package has a height of only 0.10 mm, which is ideal for portable devices such as cellular handsets, laptops, tablets, and wearables. The operating temperature range is from -40 °C to +125 °C, ensuring reliability in various conditions. The device is RoHS compliant, aligning with environmental standards.
8V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP01005 SL
8V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP01005 SL
8V (Typ) Clamp 4A (8/20µs) Ipp Tvs Diode Surface Mount WL-CSP01005 SL
TVS DIODE, 5V, WLCSP-01005 ROHS COMPLIANT: YES
TVS DIODE 5VWM 8VC WL-CSP01005
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74111G0050M060DKR-ND | 36AJ3165 | B74111G0050M060 |
| Product Name | TVS Diodes | Tvs Diode, 5V, Wlcsp-01005 Rohs Compliant Epcos | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 01005 (0402 Metric) | WL-CSP01005 SL | |
| VC | 8 volts | 8 volts | |
| VBR | 6 volts | 6 volts |