Diode Schottky 70V 0.015A SOT-23
Diode Schottky 70V 0.015A SOT-23
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Diode Schottky 70V 70mA (DC) Surface Mount SOT-23-3
Manufacturer: STMicroelectronics
Win Source Part Number: 010859-BAR18FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 70V
Current - Average Rectified (Io): 70mA (DC)
Voltage - Forward (Vf) (Max) @ If: 410mV @ 1mA
Current - Reverse Leakage @ Vr: 200nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
RF Diode Schottky 70V 250mW SOT-23 Product overview: BAR18FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 70V, 250mW, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70V, 250mW, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR18FILM can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 70V 70MA SOT23-3
DIODE SCHOTTKY 70V 70MA SOT23-3
Schottky Diodes & Rectifiers 70mA 70 Volt
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 7146813 | 497-2529-1-ND | 010859-BAR18FILM | 280-BAR18FILM | BAR18FILM | BAR18FILM | BAR18FILM |
| Product Name | Schottky Diodes & Rectifiers | Single Diodes | Diodes, Rectifiers - Single - BAR18FILM | Schottky 70V 250mW SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Schottky Diodes & Rectifiers |
| Rectifier Configuration / Technology | Schottky | ||||||
| Package | SOT23; Sot-23 | SOT23; SOT-23-3 | Tape and Reel | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | ||
| RoHS Compliant | RoHS | RoHS | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) |