Vishay Precision Group RF Diodes BA283-TAP

Description
RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)
Request a Quote Datasheet
Description
RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BA283-TAP-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
BA283-TAP-ND
RF Diodes BA283-TAP-ND
RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)

RF Diode Standard - Single 35V 100mA DO-35 (DO-204AH)

Buy Now Datasheet
35V Diode and Rectifier - 284-BA283-TAP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-BA283-TAP
35V Diode and Rectifier 284-BA283-TAP
RF DIODE STANDARD 35V DO35 Product overview: BA283-TAP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA283-TAP can be used for catalog matching and distributor lookup.

RF DIODE STANDARD 35V DO35 Product overview: BA283-TAP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA283-TAP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BA283-TAP - 130121-BA283-TAP - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BA283-TAP
130121-BA283-TAP
RF Diodes - BA283-TAP 130121-BA283-TAP
Manufacturer: Vishay Win Source Part Number: 130121-BA283-TAP Packaging: AMMO PACKAGE Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.2pF @ 3V, 100MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 900 mOhm @ 10mA, 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 125°C (TJ) Case / Package: DO-35 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 130121-BA283-TAP
Packaging: AMMO PACKAGE
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 3V, 100MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 900 mOhm @ 10mA, 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 125°C (TJ)
Case / Package: DO-35
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BA283-TAP - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - RF Diodes
BA283-TAP
Discrete Semiconductor Products - Diodes - RF Diodes BA283-TAP
RF DIODE STANDARD 35V DO35

RF DIODE STANDARD 35V DO35

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number BA283-TAP-ND 284-BA283-TAP 130121-BA283-TAP BA283-TAP
Product Name RF Diodes 35V Diode and Rectifier RF Diodes - BA283-TAP Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Package DO-35; DO-204AH, DO-35, Axial Tape & Box (TB) DO-35 DO-35; DO-35 (DO-204AH)
VR 35 volts
CT 1.2 pF 1.2 pF
Unlock Full Specs
to access all available technical data