RF Diode PIN - Single 30V 50mA SOD-80 QuadroMELF
DIODE PIN 30V SOD80 QUADROMELF
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BA979-GS08-ND | BA979-GS08 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOD-80; SOD-80 Variant | MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF |
| VR | 30 volts |