RF DIODE PIN 30V SOT23-3 Product overview: BA779-HG3-08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA779-HG3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 117170-BA779-HG3-08
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 50 Ohm @ 1.5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF Diode PIN - Single 30V 50mA SOT-23-3
RF DIODE PIN 30V SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA779-HG3-08 | 117170-BA779-HG3-08 | BA779-HG3-08GITR-ND | BA779-HG3-08 |
| Product Name | 30V SOT23 Diode and Rectifier | RF Diodes - BA779-HG3-08 | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOT23; SOT-23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 |
| RoHS Compliant | RoHS | |||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) |
| Configuration | Single | Single |