ESD PROTECTION, TVS DIODE
ESD PROTECTION, TVS DIODE
ESD PROTECTION, TVS DIODE
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 495-B74121U1036M060TR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | 0201 (0603 Metric) |
| VC | 7.5 volts |