Dual Switching Diode, 100 V
Diode Array 2 Independent Standard 75V 200mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 75V 200MA SOT563
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers |
| Product Number | BAS16DXV6T1 | BAS16DXV6T1OSTR-ND | BAS16DXV6T1 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | ||
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) |