onsemi Diodes, Rectifiers - Single - BAS116LT1G BAS116LT1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 010868-BAS116LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 010868-BAS116LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS116LT1G - 010868-BAS116LT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS116LT1G
010868-BAS116LT1G
Diodes, Rectifiers - Single - BAS116LT1G 010868-BAS116LT1G
Manufacturer: ON Semiconductor Win Source Part Number: 010868-BAS116LT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 75V Current - Average Rectified (Io): 200mA (DC) Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA Reverse Recovery Time (trr): 3μs Current - Reverse Leakage @ Vr: 5nA @ 75V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 (TO-236) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 010868-BAS116LT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 200mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 3μs
Current - Reverse Leakage @ Vr: 5nA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky Diodes & Rectifiers - 5453285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5453285
Schottky Diodes & Rectifiers 5453285
BAS116LT1G

BAS116LT1G

Supplier's Site
Schottky Diodes & Rectifiers - 5453285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
5453285P
Schottky Diodes & Rectifiers 5453285P
BAS116LT1G

BAS116LT1G

Supplier's Site
Schottky Diodes & Rectifiers - 1632351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1632351
Schottky Diodes & Rectifiers 1632351
BAS116LT1G

BAS116LT1G

Supplier's Site
 - BAS116LT1G - Rochester Electronics
Newburyport, MA, United States
75 V Switching Diode

75 V Switching Diode

Supplier's Site Datasheet
Singapore, Singapore
SMD 75V 200mA SOT-23 Diode and Rectifier
280-BAS116LT1G
SMD 75V 200mA SOT-23 Diode and Rectifier 280-BAS116LT1G
75V Switching Diode, 200mA, SOT-23-3, SMD Product overview: BAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 75V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LT1G can be used for catalog matching and distributor lookup.

75V Switching Diode, 200mA, SOT-23-3, SMD Product overview: BAS116LT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 75V, 200mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 75V, 200mA, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116LT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAS116LT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS116LT1GOSTR-ND
Single Diodes BAS116LT1GOSTR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS116LT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS116LT1GOSCT-ND
Single Diodes BAS116LT1GOSCT-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Single Diodes - BAS116LT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BAS116LT1GOSDKR-ND
Single Diodes BAS116LT1GOSDKR-ND
Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Diode Standard 75V 200mA (DC) Surface Mount SOT-23-3 (TO-236)

Buy Now Datasheet
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi - 98H0497 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi
98H0497
Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi 98H0497
SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

SWITCHING DIODE, 75V, 200mA, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Small Signal, 0.2A, 75V, Sot-23; Diode Configuration Onsemi - 29X5969 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Small Signal, 0.2A, 75V, Sot-23; Diode Configuration Onsemi
29X5969
Diode, Small Signal, 0.2A, 75V, Sot-23; Diode Configuration Onsemi 29X5969
DIODE, SMALL SIGNAL, 0.2A, 75V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA RoHS Compliant: Yes

DIODE, SMALL SIGNAL, 0.2A, 75V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1.25V; Reverse Recovery Time:3µs; Forward Surge Current:500mA RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - BAS116LT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAS116LT1G
Single Diodes BAS116LT1G
DIODE GEN PURP 75V 200MA SOT23-3

DIODE GEN PURP 75V 200MA SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS116LT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS116LT1G
Discrete Semiconductor Products - Diodes - Rectifiers BAS116LT1G
DIODE GEN PURP 75V 200MA SOT23-3

DIODE GEN PURP 75V 200MA SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers Diodes Diodes Diodes General Purpose Diodes Rectifiers
Product Number 010868-BAS116LT1G 5453285 5453285P BAS116LT1G 280-BAS116LT1G BAS116LT1GOSTR-ND 98H0497 29X5969 BAS116LT1G BAS116LT1G
Product Name Diodes, Rectifiers - Single - BAS116LT1G Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers SMD 75V 200mA SOT-23 Diode and Rectifier Single Diodes Switching Diode, 75V, 200Ma, Sot-23; Diode Configuration Onsemi Diode, Small Signal, 0.2A, 75V, Sot-23; Diode Configuration Onsemi Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Standard
VF 1.25 volts 1.25 volts 1.25 volts 1.25 volts 1.25 volts
VR 75 volts 75 volts
IR 5.00E-6 mA 5.00E-6 mA
trr 3000 ns 3000 ns 3000 ns 3000 ns
Unlock Full Specs
to access all available technical data