RF Diode PIN - Single 175V 100mA 200mW SOT-323
RF DIODE PIN 175V 200MW SOT323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BAP64-04W-TP-ND | BAP64-04W-TP |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| VR | 175 volts |