DIODE STANDARD 35V 715MW SOD523 / RF Diode Standard - Single 35V 100 mA 715 mW SOD-523 Product overview: BA277,135 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 715MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 715MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA277,135 can be used for catalog matching and distributor lookup.
RF Diode Standard - Single 35V 100mA 715mW SOD-523
DIODE STANDARD 35V 715MW SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-BA277,135 | BA277,135-ND | BA277,135 |
| Product Name | 35V 715MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single |