"Inrush Current Limiter 120 Ohms ±25% 0.591"" (15.00mm)"
Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Inrush Current Limiters (ICL)
Series: Automotive, AEC-Q200
Package: Bulk
Product Status: Active
R @ 25°C: 120 Ohms
Tolerance: ±25%
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 495-6658-ND | |
| Product Name | Inrush Current Limiters (ICL) | Circuit Protection Inrush Current Limiters (ICL) |