Win Source Part Number: 961644-BA159GP-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: SUPERECTIFIER®
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 500 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): RGP10K; BA159-E3/54; RGP10M; RGP10M-E3/54; PR1007G-T; RGP10M-E3/73BA159GP-
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BA159GP-E3/54-ND,BA1
Base Product Number: BA159
Vishay BA159GP-E3/54 Switching Diode
Vishay BA159GP-E3/54 Switching Diode
DIODE FAST 0.5A 1000V DO-41 Product overview: BA159GP-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 1000V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.5A, 1000V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA159GP-E3/54 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
Diode Standard 1000V 1A Through Hole DO-204AL (DO-41)
DIODE GEN PURP 1KV 1A DO204AL
RECTIFIER, SINGLE, 1A, 1KV, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 1.0 Amp 1000 Volt
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 961644-BA159GP-E3/54 | 8151178P | 280-BA159GP-E3/54 | BA159GP-E3/54GITR-ND | BA159GP-E3/54 | 60AC3534 | BA159GP-E3/54 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Switching Diodes | 0.5A 1000V Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 1A, 1Kv, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 1000 volts | ||||||
| IR | 0.0050 mA | ||||||
| trr | 500 ns | 500 ns |