RF Diode PIN - 1 Pair Common Cathode 175V 100mA 250mW SOT-23 (TO-236AB)
RF DIODE PIN 175V 250MW TO236AB Product overview: BAP64-05,215 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 175V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 175V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-05,215 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 912781-BAP64-05,215
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: RF Diode PIN - 1 Pair Common Cathode 175V 100 mA 250 mW SOT-23 (TO-236AB)
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Family Name: BAP64
Categories: Discrete Semiconductor Products
Case / Package: SOT-23 (TO-236AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: 568-1933-6, BAP64-05 T/R, 568-1933-1, 568-1933-2, 934055510215, 954-BAP64-05215
RF PIN DIODE, 0.35pF, 175V, SOT-23; Diode Configuration:Common
RF PIN DIODE; Diode Configuration:Common
RF DIODE PIN 175V 250MW TO236AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Diodes | Rectifiers | RF Diodes | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 568-1933-2-ND | 284-BAP64-05,215 | 912781-BAP64-05,215 | 75R0663 | 70R1920 | BAP64-05,215 |
| Product Name | RF Diodes | 175V 250MW Diode and Rectifier | RFFETs - BAP64-05,215 | Rf Pin Diode, 0.35Pf, 175V, Sot-23; Diode Configuration Nxp | Rf Pin Diode; Diode Configuration Nxp | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||||
| Diode Type | PIN | RF Diode PIN - 1 Pair Common Cathode 175V 100 mA 250 mW SOT-23 (TO-236AB) | PIN | PIN | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | SOT23; SOT-23 (TO-236AB) | SOT23; SOT-23 | SOT23; SOT-23 | SOT23; SOT-23 (TO-236AB) |
| VR | 175 volts | |||||
| CT | 0.3500 pF |