Diode Array 2 Independent Standard 75V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 75V 200mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 75V 200mA (DC) Surface Mount SOT-563, SOT-666
Manufacturer: ON Semiconductor
Win Source Part Number: 010872-BAS16DXV6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 150mA
Reverse Recovery Time (trr): 6ns
Current - Reverse Leakage @ Vr: 1μA @ 75V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 2 Independent
Current - Average Rectified (Io) (per Diode): 200mA (DC)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-563
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Dual Switching Diode, 200mA, 75V, SOT-563, 6-Lead Product overview: BAS16DXV6T1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200mA, 75V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 200mA, 75V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS16DXV6T1G can be used for catalog matching and distributor lookup.
Dual Switching Diode, 100 V
onsemi BAS16DXV6T1G Diode
onsemi BAS16DXV6T1G Diode
onsemi BAS16DXV6T1G Diode
SWITCH DIODE, 75V, 200mA, SOT-563, FULL REEL; Diode Configuration:Dual Isolated; Repetitive Peak Reverse Voltage:75V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:6ns; Forward Surge Current:500mA RoHS Compliant: Yes
SWITCHING DIODE, 100V, 0.2A, SOT-563; Diode Configuration:Dual Isolated; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):200mA; Forward Voltage VF Max:1.25V; Reverse Recovery Time trr Max:6ns; Forward Surge Current RoHS Compliant: Yes
DIODE ARRAY GP 75V 200MA SOT563
DIODE ARRAY GP 75V 200MA SOT563
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diodes | Diode Arrays | Diode Arrays | Diodes | Diodes | Rectifiers | Diode Arrays |
| Product Number | BAS16DXV6T1GOSTR-ND | 010872-BAS16DXV6T1G | 286-BAS16DXV6T1G | BAS16DXV6T1G | 1867461 | 1867809P | 41K9578 | 81Y5847 | BAS16DXV6T1G | BAS16DXV6T1G |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - BAS16DXV6T1G | Dual 200mA 75V Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Switch Diode, 75V, 200Ma, Sot-563, Full Reel; Diode Configuration Onsemi | Switching Diode, 100V, 0.2A, Sot-563; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |||||||
| Package | SOT-563, SOT-666 | SOT-563 | Tape and Reel | Sot-563 | SOT-563 | SOT-563, SOT-666 | ||||
| Diode Type | Standard | Schottky | Schottky | |||||||
| Life Cycle Stage | Active | Active | ||||||||
| VF | 1.25 volts | 1 volts | 1.25 volts | 1.25 volts | 1.25 volts |