STMicroelectronics, Inc. Schottky 30V 100mA SOT-23 Diode and Rectifier BAR43AFILM

Description
30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43AFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43AFILM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 30V 100mA SOT-23 Diode and Rectifier
286-BAR43AFILM
Schottky 30V 100mA SOT-23 Diode and Rectifier 286-BAR43AFILM
30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43AFILM can be used for catalog matching and distributor lookup.

30V 100mA Schottky Diode, SOT-23, 5ns RR Product overview: BAR43AFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, SOT-23, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43AFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 497-2514-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2514-6-ND
Diode Arrays 497-2514-6-ND
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2514-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2514-1-ND
Diode Arrays 497-2514-1-ND
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2514-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2514-2-ND
Diode Arrays 497-2514-2-ND
Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Anode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6870827 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870827
Schottky Diodes & Rectifiers 6870827
STMicroelectronics BAR43AFILM Diode

STMicroelectronics BAR43AFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 6870827P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6870827P
Schottky Diodes & Rectifiers 6870827P
STMicroelectronics BAR43AFILM Diode

STMicroelectronics BAR43AFILM Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1787380 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1787380
Schottky Diodes & Rectifiers 1787380
STMicroelectronics BAR43AFILM Diode

STMicroelectronics BAR43AFILM Diode

Supplier's Site
Diodes, Rectifiers - Arrays - BAR43AFILM - 010861-BAR43AFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAR43AFILM
010861-BAR43AFILM
Diodes, Rectifiers - Arrays - BAR43AFILM 010861-BAR43AFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010861-BAR43AFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 100mA Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 010861-BAR43AFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 100mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAR43AFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAR43AFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAR43AFILM
DIODE ARR SCHOTT 30V 100MA SOT23

DIODE ARR SCHOTT 30V 100MA SOT23

Supplier's Site
Diode Arrays - BAR43AFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAR43AFILM
Diode Arrays BAR43AFILM
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAR43AFILM
Schottky Diodes & Rectifiers BAR43AFILM
Schottky Diodes & Rectifiers 100mA 30 Volt

Schottky Diodes & Rectifiers 100mA 30 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 286-BAR43AFILM 497-2514-6-ND 6870827 6870827P 010861-BAR43AFILM BAR43AFILM BAR43AFILM BAR43AFILM
Product Name Schottky 30V 100mA SOT-23 Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Diodes, Rectifiers - Arrays - BAR43AFILM Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; Sot-23 SOT23; SOT-23 SOT23; SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS RoHS
IO 0.1000 amps
Tj -65 C (-85 F) 150 C (302 F) 150 C (302 F)
Arrangement Common Anode Common Anode Common Anode
Unlock Full Specs
to access all available technical data