NXP Semiconductors 100V 240MW Diode and Rectifier BAP64-06W,115

Description
RF DIODE PIN 100V 240MW SOT323-3 Product overview: BAP64-06W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-06W,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 100V 240MW SOT323-3 Product overview: BAP64-06W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-06W,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100V 240MW Diode and Rectifier
284-BAP64-06W,115
100V 240MW Diode and Rectifier 284-BAP64-06W,115
RF DIODE PIN 100V 240MW SOT323-3 Product overview: BAP64-06W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-06W,115 can be used for catalog matching and distributor lookup.

RF DIODE PIN 100V 240MW SOT323-3 Product overview: BAP64-06W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP64-06W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - 568-1936-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
568-1936-2-ND
RF Diodes 568-1936-2-ND
RF Diode PIN - 1 Pair Common Anode 100V 100mA 240mW SC-70

RF Diode PIN - 1 Pair Common Anode 100V 100mA 240mW SC-70

Buy Now Datasheet
RF Diodes - BAP64-06W,115 - 1022011-BAP64-06W,115 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP64-06W,115
1022011-BAP64-06W,115
RF Diodes - BAP64-06W,115 1022011-BAP64-06W,115
Manufacturer: NXP Win Source Part Number: 1022011-BAP64-06W,11 5 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - 1 Pair Common Anode Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 100V Power Dissipation (Max): 240mW Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1022011-BAP64-06W,115
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 100V
Power Dissipation (Max): 240mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAP64-06W,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAP64-06W,115
Discrete Semiconductor Products - Diodes - RF Diodes BAP64-06W,115
RF DIODE PIN 100V 240MW SOT323-3

RF DIODE PIN 100V 240MW SOT323-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-BAP64-06W,115 568-1936-2-ND 1022011-BAP64-06W,115 BAP64-06W,115
Product Name 100V 240MW Diode and Rectifier RF Diodes RF Diodes - BAP64-06W,115 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOT323; SC-70, SOT-323 SOT323; SOT-323-3 SC-70
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single
Diode Type PIN PIN - 1 Pair Common Anode
Unlock Full Specs
to access all available technical data