Micro Commercial Components Corp. RF Diodes BAP51-02-TP

Description
RF Diode PIN - Single 60V 50mA 715mW SOD-523
Request a Quote Datasheet
Description
RF Diode PIN - Single 60V 50mA 715mW SOD-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAP51-02-TPMSCT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 60V 50mA 715mW SOD-523

RF Diode PIN - Single 60V 50mA 715mW SOD-523

Buy Now Datasheet
RF Diodes - BAP51-02-TPMSTR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 60V 50mA 715mW SOD-523

RF Diode PIN - Single 60V 50mA 715mW SOD-523

Buy Now Datasheet
RF Diodes - BAP51-02-TPMSDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 60V 50mA 715mW SOD-523

RF Diode PIN - Single 60V 50mA 715mW SOD-523

Buy Now Datasheet
60V 715MW Diode and Rectifier - 284-BAP51-02-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 715MW Diode and Rectifier
284-BAP51-02-TP
60V 715MW Diode and Rectifier 284-BAP51-02-TP
RF DIODE PIN 60V 715MW SOD523 Product overview: BAP51-02-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 715MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 715MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP51-02-TP can be used for catalog matching and distributor lookup.

RF DIODE PIN 60V 715MW SOD523 Product overview: BAP51-02-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 715MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 715MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP51-02-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAP51-02-TP - 107453-BAP51-02-TP - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP51-02-TP
107453-BAP51-02-TP
RF Diodes - BAP51-02-TP 107453-BAP51-02-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 107453-BAP51-02-TP Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 60V Power Dissipation (Max): 715mW Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-523 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance Quantity per package: 8k pcs

Manufacturer: Micro Commercial Co
Win Source Part Number: 107453-BAP51-02-TP
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 60V
Power Dissipation (Max): 715mW
Resistance @ If, F: 2.5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 8k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAP51-02-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAP51-02-TP
Discrete Semiconductor Products - Diodes - RF Diodes BAP51-02-TP
RF DIODE PIN 60V 715MW SOD523

RF DIODE PIN 60V 715MW SOD523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes Rectifiers RF Diodes RF Diodes
Product Number BAP51-02-TPMSCT-ND 284-BAP51-02-TP 107453-BAP51-02-TP BAP51-02-TP
Product Name RF Diodes 60V 715MW Diode and Rectifier RF Diodes - BAP51-02-TP Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single Single
Diode Type PIN PIN - Single
Package SOD-523; SC-79, SOD-523 Tape & Reel (TR) SOD-523; SOD-523 SOD-523; SOD-523
VR 60 volts
CT 0.3500 pF 0.3500 pF
Unlock Full Specs
to access all available technical data