Diode Standard 125V 200mA Surface Mount SOD-80 QuadroMELF
DIODE GEN PURP 125V 200MA SOD80 Product overview: BAQ135-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-BAQ135-GS08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 039550-BAQ135-GS08
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Current - Reverse Leakage @ Vr: 1nA @ 60V
Capacitance @ Vr, F: 3pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80 QuadroMELF
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
DIODE GP 125V 200MA SOD80
DIODE GP 125V 200MA SOD80
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers |
| Product Number | BAQ135-GS08GITR-ND | 2085-BAQ135-GS08 | 039550-BAQ135-GS08 | BAQ135-GS08 | BAQ135-GS08 |
| Product Name | Single Diodes | 125V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - BAQ135-GS08 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||
| Package | Tape and Reel | QuadroMELF; MELF; SOD-80 | |||
| RoHS Compliant | RoHS | ||||
| IO | 0.2000 amps | ||||
| Diode Type | Standard |