Manufacturer: Micro Commercial Co
Win Source Part Number: 1022010-BAP64-05W-TP
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 175V
Power Dissipation (Max): 200mW
Resistance @ If, F: 1.35 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
RF Diode PIN - 1 Pair Common Cathode 175V 100mA 200mW SOT-323
RF DIODE PIN 175V 200MW SOT323
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 1022010-BAP64-05W-TP | BAP64-05W-TPMSTR-ND | BAP64-05W-TP |
| Product Name | RF Diodes - BAP64-05W-TP | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Common Cathode | PIN | |
| Life Cycle Stage | Active | Removed; Obsolete | |
| Package | SOT323; SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SOT-323 |
| PD | 200 milliwatts |