RF Diode PIN - 1 Pair Series Connection 150V 100mA 250mW PG-SOT323
RF DIODE PIN 150V 250MW SOT323-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BAR6404WE6327BTSA1TR-ND | BAR6404WE6327BTSA1 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Diode Type | PIN | |
| Package | SOT323; SC-70, SOT-323 | PG-SOT323 |
| VR | 150 volts |