RF Diode PIN - Single 35V 100mA SOD-80 MiniMELF
Manufacturer: Vishay
Win Source Part Number: 1021982-BA683-GS18
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 1.2pF @ 3V, 100MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 900 mOhm @ 10mA, 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient
RF DIODE PIN 35V SOD80 MINIMELF Product overview: BA683-GS18 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA683-GS18 can be used for catalog matching and distributor lookup.
RF DIODE PIN 35V SOD80 MINIMELF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | BA683-GS18-ND | 1021982-BA683-GS18 | 284-BA683-GS18 | BA683-GS18 |
| Product Name | RF Diodes | RF Diodes - BA683-GS18 | 35V Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | Single | ||
| Diode Type | PIN | PIN - Single | ||
| Package | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | Tape & Reel (TR) | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF |
| VR | 35 volts |