Vishay Precision Group RF Diodes BA479S-TAP

Description
RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)
Request a Quote Datasheet
Description
RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BA479S-TAP-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
BA479S-TAP-ND
RF Diodes BA479S-TAP-ND
RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)

RF Diode PIN - Single 30V 50mA DO-35 (DO-204AH)

Buy Now Datasheet
Rf Diode, Pin, 0.5Pf, 30V, Do-35, Full Reel; Diode Configuration Vishay - 32C9022 - Newark, An Avnet Company
Chicago, IL, United States
Rf Diode, Pin, 0.5Pf, 30V, Do-35, Full Reel; Diode Configuration Vishay
32C9022
Rf Diode, Pin, 0.5Pf, 30V, Do-35, Full Reel; Diode Configuration Vishay 32C9022
RF DIODE, PIN, 0.5PF, 30V, DO-35, FULL REEL; Diode Configuration:Single ; Resistance @ If:50ohm; Reverse Voltage:30V; Diode Case Style:DO-35; No. of Pins:2 Pin; Diode Capacitance:0.5pF; Forward Current:50mA; Forward Voltage:1V RoHS Compliant: Yes

RF DIODE, PIN, 0.5PF, 30V, DO-35, FULL REEL; Diode Configuration:Single; Resistance @ If:50ohm; Reverse Voltage:30V; Diode Case Style:DO-35; No. of Pins:2 Pin; Diode Capacitance:0.5pF; Forward Current:50mA; Forward Voltage:1V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - RF Diodes - BA479S-TAP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BA479S-TAP
Discrete Semiconductor Products - Diodes - RF Diodes BA479S-TAP
RF DIODE PIN 30V DO35

RF DIODE PIN 30V DO35

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category RF Diodes RF Diodes RF Diodes
Product Number BA479S-TAP-ND 32C9022 BA479S-TAP
Product Name RF Diodes Rf Diode, Pin, 0.5Pf, 30V, Do-35, Full Reel; Diode Configuration Vishay Discrete Semiconductor Products - Diodes - RF Diodes
Configuration Single
Diode Type PIN
Package DO-35; DO-204AH, DO-35, Axial DO-35; DO-35 DO-35; DO-35 (DO-204AH)
VR 30 volts
CT 0.5000 pF
Unlock Full Specs
to access all available technical data