NXP Semiconductors RF Diodes - BAP50-04W,115 BAP50-04W,115

Description
Manufacturer: NXP Win Source Part Number: 1022005-BAP50-04W,11 5 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 240mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1022005-BAP50-04W,11 5 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 240mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Diodes - BAP50-04W,115 - 1022005-BAP50-04W,115 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP50-04W,115
1022005-BAP50-04W,115
RF Diodes - BAP50-04W,115 1022005-BAP50-04W,115
Manufacturer: NXP Win Source Part Number: 1022005-BAP50-04W,11 5 Packaging: Reel - TR Current - Max: 50mA Diode Type: PIN - 1 Pair Series Connection Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 240mW Resistance @ If, F: 5 Ohm @ 10mA, 100MHz Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOT-323-3 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1022005-BAP50-04W,115
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.5pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 240mW
Resistance @ If, F: 5 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 568-1918-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
568-1918-2-ND
RF Diodes 568-1918-2-ND
RF Diode PIN - 1 Pair Series Connection 50V 50mA 240mW SC-70

RF Diode PIN - 1 Pair Series Connection 50V 50mA 240mW SC-70

Buy Now Datasheet
Singapore, Singapore
50V 240MW Diode and Rectifier
284-BAP50-04W,115
50V 240MW Diode and Rectifier 284-BAP50-04W,115
RF DIODE PIN 50V 240MW SOT323-3 Product overview: BAP50-04W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-04W,115 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 240MW SOT323-3 Product overview: BAP50-04W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP50-04W,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAP50-04W,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAP50-04W,115
Discrete Semiconductor Products - Diodes - RF Diodes BAP50-04W,115
RF DIODE PIN 50V 240MW SOT323-3

RF DIODE PIN 50V 240MW SOT323-3

Supplier's Site
Pin Diode, Aec-Q101, 50V, 0.05A, Sot-323; Diode Configuration Nxp - 60AC7889 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, Aec-Q101, 50V, 0.05A, Sot-323; Diode Configuration Nxp
60AC7889
Pin Diode, Aec-Q101, 50V, 0.05A, Sot-323; Diode Configuration Nxp 60AC7889
PIN DIODE, AEC-Q101, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:25ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.45pF; Forward Current If(AV):50mA; RoHS Compliant: Yes

PIN DIODE, AEC-Q101, 50V, 0.05A, SOT-323; Diode Configuration:Dual Series; Resistance @ If:25ohm; Breakdown Voltage Vbr:50V; Diode Case Style:SOT-323; No. of Pins:3 Pin; Total Capacitance Ct:0.45pF; Forward Current If(AV):50mA; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Diodes RF Diodes Rectifiers RF Diodes PIN Diodes
Product Number 1022005-BAP50-04W,115 568-1918-2-ND 284-BAP50-04W,115 BAP50-04W,115 60AC7889
Product Name RF Diodes - BAP50-04W,115 RF Diodes 50V 240MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF Diodes Pin Diode, Aec-Q101, 50V, 0.05A, Sot-323; Diode Configuration Nxp
Diode Type PIN - 1 Pair Series Connection PIN
Life Cycle Stage Active Removed; Obsolete
Package SOT323; SOT-323-3 SOT323; SC-70, SOT-323 Tape & Reel (TR) SC-70 SOT323; SOT-323
PD 240 milliwatts
CT 0.5000 pF 0.5000 pF
Unlock Full Specs
to access all available technical data