Manufacturer: EPCOS - TDK Electronics
Category: Circuit Protection Inrush Current Limiters (ICL)
Series: Automotive, AEC-Q200
Package: Bulk
Product Status: Active
Tolerance: ±25%
Current - Steady State Max: 1.4 A
Approval Agency: UR
"Inrush Current Limiter ±25% 1.4A 0.512"" (13.00mm)"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 495-7220-ND | |
| Product Name | Circuit Protection Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |