Manufacturer: Infineon Technologies
Win Source Part Number: 1022022-BAR6306E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Anode
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT23-3
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF DIODE PIN 50V 250MW PG-SOT23
RF Diode PIN - 1 Pair Common Anode 50V 100mA 250mW PG-SOT23
RF DIODE PIN 50V 250MW SOT23-3 Product overview: BAR6306E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, SOT23, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6306E6327HTSA
RF DIODE PIN 50V 250MW SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 1022022-BAR6306E6327HTSA1 | 448-BAR6306E6327HTSA1CT-ND | 284-BAR6306E6327HTSA1 | BAR6306E6327HTSA1 |
| Product Name | RF Diodes - BAR6306E6327HTSA1 | RF Diodes | 50V 250MW SOT23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Diode Type | PIN - 1 Pair Common Anode | PIN | ||
| Life Cycle Stage | Active | Active | ||
| Package | PG-SOT23-3 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape & Reel (TR) | PG-SOT23 |
| PD | 250 milliwatts | |||
| CT | 0.3000 pF | 0.3000 pF |