100 V, 150 mA General purpose Signal Schottky Diode Product overview: BAR46FILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100 V, 150 mA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 150 mA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR46FILM can be used for catalog matching and distributor lookup.
Diode Schottky 100V 0.15A SOT-23
Diode Schottky 100V 0.15A SOT-23
Diode Schottky 100V 0.15A SOT-23
Manufacturer: STMicroelectronics
Win Source Part Number: 010867-BAR46FILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 150mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 250mA
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 10pF @ 0V, 1MHz
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23
Diode Schottky 100V 150mA (DC) Surface Mount SOT-23
DIODE SCHOTTKY 100V 150MA SOT23
DIODE SCHOTTKY 100V 150MA SOT23
Schottky Diodes & Rectifiers Signal Schotky Diode
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 280-BAR46FILM | 7146825 | 7146825P | 010867-BAR46FILM | 497-12128-2-ND | BAR46FILM | BAR46FILM | BAR46FILM | 41Y5324 |
| Product Name | Schottky 100 V 150 mA Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diodes, Rectifiers - Single - BAR46FILM | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier Stmicroelectronics |
| Package | Tape and Reel | SOT23; Sot-23 | SOT23; SOT-23 | SOT23; SOT-23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT-23 | |||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| IO | 0.1500 amps | ||||||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | ||||||
| Rectifier Configuration / Technology | Schottky |