Manufacturer: Diodes Incorporated
Win Source Part Number: 863420-BAS116V-7
Features: Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount SOT-563, SOT-666
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: SOT-563, SOT-666
Package: Reel - TR
Mounting: Surface Mount
Family Name: BAS116
Categories: Discrete Semiconductor Products
Case / Package: SOT-563
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: BAS116V-7-ND, BAS116V-7DIDKR, BAS116V-7DITR, BAS116V7, BAS116V-7DICT
DIODE ARRAY GP 85V 215MA SOT563 Product overview: BAS116V-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAS116V-7 can be used for catalog matching and distributor lookup.
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount SOT-563, SOT-666
Diode Array 2 Independent Standard 85V 215mA (DC) Surface Mount SOT-563, SOT-666
DIODE ARRAY GP 85V 215MA SOT563
DIODE ARRAY GP 85V 215MA SOT563
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 863420-BAS116V-7 | 286-BAS116V-7 | BAS116V-7DITR-ND | BAS116V-7 | BAS116V-7 |
| Product Name | Diodes, Rectifiers - Arrays - BAS116V-7 | 85V 215MA Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 2 Independent Standard 85 V 215mA (DC) Surface Mount SOT-563, SOT-666 | ||||
| Package | SOT-563 | Tape & Reel (TR) | SOT-563, SOT-666 | SOT-563, SOT-666 | |
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) |