70 V Switching Diode
DIODE STANDARD 70V 100MA SOT23-3
70 V Switching Diode, SOT-23 (TO-236) 3 LEAD, 3000-REEL Product overview: BAL99LT1 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70 V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 70 V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAL99LT1 can be used for catalog matching and distributor lookup.
DIODE SWITCH 100MA 70V SOT23
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | BAL99LT1 | BAL99LT1OSTR-ND | 280-BAL99LT1 | BAL99LT1 |
| Product Name | Single Diodes | 70 V SOT-23 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | |||
| Package | Tape and Reel | SOT23 | ||
| IO | 0.1000 amps |