STMicroelectronics, Inc. Schottky Diodes & Rectifiers BAR43CFILM

Description
Schottky barrier diode,BAR43C 0.1A 30V
Request a Quote Datasheet
Description
Schottky barrier diode,BAR43C 0.1A 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 4369678 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
4369678
Schottky Diodes & Rectifiers 4369678
Schottky barrier diode,BAR43C 0.1A 30V

Schottky barrier diode,BAR43C 0.1A 30V

Supplier's Site
Diode Arrays - 497-2520-2-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2520-2-ND
Diode Arrays 497-2520-2-ND
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2520-6-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2520-6-ND
Diode Arrays 497-2520-6-ND
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Diode Arrays - 497-2520-1-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-2520-1-ND
Diode Arrays 497-2520-1-ND
Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Diode Array 1 Pair Common Cathode Schottky 30V 100mA Surface Mount TO-236-3, SC-59, SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Schottky 30V 100mA 7pF Diode and Rectifier
286-BAR43CFILM
Schottky 30V 100mA 7pF Diode and Rectifier 286-BAR43CFILM
30V 100mA Schottky Diode, SOT-23, 7pF, 5ns Product overview: BAR43CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, 7pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, 7pF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43CFILM can be used for catalog matching and distributor lookup.

30V 100mA Schottky Diode, SOT-23, 7pF, 5ns Product overview: BAR43CFILM from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100mA, 7pF, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100mA, 7pF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43CFILM can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Arrays - BAR43CFILM - 010862-BAR43CFILM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - BAR43CFILM
010862-BAR43CFILM
Diodes, Rectifiers - Arrays - BAR43CFILM 010862-BAR43CFILM
Manufacturer: STMicroelectronics Win Source Part Number: 010862-BAR43CFILM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 30V Operating Temperature - Junction: 150°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 100mA Family Name: BAR43C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): CMPSH-3C TR; CMPSH-3C PBFREE; CMPSH-3C BK; CMPSH-3C TR PBFREE; Introduction Date: August 16, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: STMicroelectronics
Win Source Part Number: 010862-BAR43CFILM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 30V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100mA
Family Name: BAR43C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): CMPSH-3C TR; CMPSH-3C PBFREE; CMPSH-3C BK; CMPSH-3C TR PBFREE;
Introduction Date: August 16, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAR43CFILM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAR43CFILM
Discrete Semiconductor Products - Diodes - Rectifiers BAR43CFILM
DIODE ARR SCHOTT 30V 100MA SOT23

DIODE ARR SCHOTT 30V 100MA SOT23

Supplier's Site
Diode Arrays - BAR43CFILM - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
BAR43CFILM
Diode Arrays BAR43CFILM
DIODE ARRAY SCHOTTKY 30V SOT23-3

DIODE ARRAY SCHOTTKY 30V SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAR43CFILM
Schottky Diodes & Rectifiers BAR43CFILM
Schottky Diodes & Rectifiers 100mA 30 Volt

Schottky Diodes & Rectifiers 100mA 30 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Rectifiers Diode Arrays Rectifiers Diode Arrays Schottky Diodes
Product Number 4369678 497-2520-2-ND 286-BAR43CFILM 010862-BAR43CFILM BAR43CFILM BAR43CFILM BAR43CFILM
Product Name Schottky Diodes & Rectifiers Diode Arrays Schottky 30V 100mA 7pF Diode and Rectifier Diodes, Rectifiers - Arrays - BAR43CFILM Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Schottky Diodes & Rectifiers
Rectifier Configuration / Technology Schottky
Package SOT23; Sot-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 Tape and Reel SOT23; SOT-23-3 SC-59; SOT23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23
RoHS Compliant RoHS RoHS
trr 5 ns
Arrangement Common Catode Common Catode
Unlock Full Specs
to access all available technical data