Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 010864-BAR43S
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 100mA
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 25V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 200mA
Family Name: BAR43S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3 (TO-236)
Alternative Parts (Cross-Reference): BAT54-04W; BAT54-04WE6327XT; BAT54-04WE6327;
Introduction Date: September 01, 1999
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
200mA Schottky Diode, 30V, SOT-23, Surface Mount Product overview: BAR43S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, SMD, 200mA, 30V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 200mA, 30V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-BAR43S can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Series Connection Schottky 30V 200mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 30V 200MA SOT23
DIODE ARRAY SCHOTTKY 30V SOT23-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays |
| Product Number | 010864-BAR43S | 286-BAR43S | BAR43STR-ND | BAR43S | BAR43S |
| Product Name | Diodes, Rectifiers - Arrays - BAR43S | Schottky SMD 200mA 30V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays |
| Diode Type | Schottky; Schottky | Schottky | |||
| Life Cycle Stage | Active | Removed | |||
| VF | 0.8000 volts | 0.8000 volts | 0.8000 volts | ||
| VR | 30 volts | 30 volts | |||
| IR | 5.00E-4 mA | 5.00E-4 mA |