RF DIODE PIN 80V 250MW TSLP-4-7 Product overview: BAR 88-07LRH E6327 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR 88-07LRH E6327 can be used for catalog matching and distributor lookup.
RF Diode PIN - 2 Independent 80V 100mA 250mW PG-TSLP-4-7
Manufacturer: Infineon Technologies
Win Source Part Number: 1022024-BAR 88-07LRH E6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 2 Independent
Capacitance @ Vr, F: 0.4pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250mW
Resistance @ If, F: 600 mOhm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-TSLP-4
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in RF Communications, Power Management, Industrial
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 284-BAR 88-07LRH E6327 | BAR88-07LRHE6327-ND | 1022024-BAR 88-07LRH E6327 |
| Product Name | 80V 250MW Diode and Rectifier | RF Diodes | RF Diodes - BAR 88-07LRH E6327 |
| Package | Tape & Reel (TR) | 4-XFDFN | PG-TSLP-4 |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |
| Configuration | Single | ||
| Diode Type | PIN | PIN - 2 Independent |