Vishay B80C800G-E4/51 Bridge Rectifier
Vishay B80C800G-E4/51 Bridge Rectifier
Vishay B80C800G-E4/51 Bridge Rectifier
Bridge Rectifier Single Phase Standard 125V Through Hole WOG
DIODE 0.9 A, 125 V, SILICON, BRIDGE RECTIFIER DIODE, ROHS COMPLIANT, PLASTIC, CASE WOG, 4 PIN, Bridge Rectifier Diode Product overview: B80C800G-E4/51 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9 A, 125 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 0.9 A, 125 V, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-B80C800G-E4/51 can be used for catalog matching and distributor lookup.
Bridge Rectifiers 0.9 Amp 125 Volt
BRIDGE RECT 1P 125V 900MA WOG
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 7005396P | 7005396 | B80C800G-E4/51GI-ND | 299-B80C800G-E4/51 | B80C800G-E4/51 | B80C800G-E4/51 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Bridge Rectifiers | 0.9 A 125 V Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | Bridge | Bridge | |||
| Package | WOG | Wog | 4-Circular, WOG | Bulk | WOG-4 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |