RF DIODE PIN 30V SOD80 MINIMELF Product overview: BA679-GS18 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA679-GS18 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 079384-BA679-GS18
Packaging: Reel - TR
Current - Max: 50mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.5pF @ 0V, 100MHz
Voltage - Peak Reverse (Max): 30V
Resistance @ If, F: 50 Ohm @ 1.5mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 125°C (TJ)
Case / Package: SOD-80 MiniMELF
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10k pcs
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
RF Diode PIN - Single 30V 50mA SOD-80 MiniMELF
PIN Diodes 30 Volt 50mA 50nA IR @ 30V
RF DIODE PIN 30V SOD80 MINIMELF
RF DIODE, PIN, 0.5PF, 30V, SOD-80, FULL REEL; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA679-GS18 | 079384-BA679-GS18 | BA679-GS18GITR-ND | BA679-GS18 | BA679-GS18 | 32C9027 |
| Product Name | 30V Diode and Rectifier | RF Diodes - BA679-GS18 | RF Diodes | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | Rf Diode, Pin, 0.5Pf, 30V, Sod-80, Full Reel; Diode Configuration Vishay |
| Package | Tape & Reel (TR) | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | MELF; SOD-80; DO-213AC, MINI-MELF, SOD-80 | SOD-80; Mini-MELF SOD-80 | MELF; MiniMELF; SOD-80; SOD-80 MiniMELF | MELF; MiniMELF; MiniMELF |
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | 125 C (257 F) | ||
| Configuration | Single | Single | ||||
| Diode Type | PIN - Single | PIN |