Win Source Part Number: 1361695-B59219J0130A
Category: Circuit Protection - Inrush Current Limiters (ICL)
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: Automotive, AEC-Q200
Package: Tray
Product Status: Active
HTSUS: 8533.40.8070
Tolerance: ±25%
Lead Spacing: 0.394" (10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Approval Agency: UR
R @ 25°C: 100 Ohms
Inrush Current Limiter 100 Ohms ±25%
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Current Limiting Diodes | Diodes |
| Product Number | 1361695-B59219J0130A020 | 495-7518-ND |
| Product Name | Circuit Protection - Inrush Current Limiters (ICL) | Inrush Current Limiters (ICL) |