Infineon Technologies AG 80V 250MW Diode and Rectifier BAR9002ELE6327XTMA1

Description
RF DIODE PIN 80V 250MW TSLP-2-19 Product overview: BAR9002ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELE6327XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 80V 250MW TSLP-2-19 Product overview: BAR9002ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELE6327XT MA1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
80V 250MW Diode and Rectifier - 284-BAR9002ELE6327XTMA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
80V 250MW Diode and Rectifier
284-BAR9002ELE6327XTMA1
80V 250MW Diode and Rectifier 284-BAR9002ELE6327XTMA1
RF DIODE PIN 80V 250MW TSLP-2-19 Product overview: BAR9002ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELE6327XT MA1 can be used for catalog matching and distributor lookup.

RF DIODE PIN 80V 250MW TSLP-2-19 Product overview: BAR9002ELE6327XTMA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR9002ELE6327XTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - RF - 1180847-BAR9002ELE6327XTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - RF
1180847-BAR9002ELE6327XTMA1
Discrete Semiconductor Products - Diodes - RF 1180847-BAR9002ELE6327XTMA1
Win Source Part Number: 1180847-BAR9002ELE63 27XTMA1 Category: Discrete Semiconductor Products>Diodes - RF Package: Tape & Reel Standard Package: 15,000 Current - Max: 100 mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz Voltage - Peak Reverse (Max): 80V Power Dissipation (Max): 250 mW Resistance @ If, F: 800mOhm @ 10mA, 100MHz Package / Case: 0402 (1006 Metric) Supplier Device Package: PG-TSLP-2-19 Temperature Range - Operating: 150°C (TJ) Alternative Parts (Cross-Reference): BAR 90-02EL E6327; BAR90-02EL E6327; BAR90-02ELE6327; SP001114994; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Infineon Technologies Other Names: BAR9002ELE6327XTMA1D KR,SP001114994,2156- BAR9002ELE6327XTMA1- 448,BAR9002ELE6327XT MA1CT,BAR9002ELE6327 XTMA1TR Base Product Number: BAR9002

Win Source Part Number: 1180847-BAR9002ELE6327XTMA1
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 15,000
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.35pF @ 1V, 1MHz
Voltage - Peak Reverse (Max): 80V
Power Dissipation (Max): 250 mW
Resistance @ If, F: 800mOhm @ 10mA, 100MHz
Package / Case: 0402 (1006 Metric)
Supplier Device Package: PG-TSLP-2-19
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): BAR 90-02EL E6327; BAR90-02EL E6327; BAR90-02ELE6327; SP001114994;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Infineon Technologies
Other Names: BAR9002ELE6327XTMA1DKR,SP001114994,2156-BAR9002ELE6327XTMA1-448,BAR9002ELE6327XTMA1CT,BAR9002ELE6327XTMA1TR
Base Product Number: BAR9002

Buy Now Datasheet
PIN Diodes - 2168317 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2168317
PIN Diodes 2168317
Infineon BAR9002ELE6327XTMA1

Infineon BAR9002ELE6327XTMA1

Supplier's Site
PIN Diodes - 2168318 - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2168318
PIN Diodes 2168318
Infineon BAR9002ELE6327XTMA1

Infineon BAR9002ELE6327XTMA1

Supplier's Site
PIN Diodes - 2168318P - RS Components, Ltd.
Corby, Northants, United Kingdom
PIN Diodes
2168318P
PIN Diodes 2168318P
Infineon BAR9002ELE6327XTMA1

Infineon BAR9002ELE6327XTMA1

Supplier's Site
RF Diodes - BAR9002ELE6327XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

Buy Now Datasheet
RF Diodes - BAR9002ELE6327XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

Buy Now Datasheet
RF Diodes - BAR9002ELE6327XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

RF Diode PIN - Single 80V 100mA 250mW PG-TSLP-2-19

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAR9002ELE6327XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAR9002ELE6327XTMA1
Discrete Semiconductor Products - Diodes - RF Diodes BAR9002ELE6327XTMA1
RF DIODE PIN 80V 250MW TSLP-2-19

RF DIODE PIN 80V 250MW TSLP-2-19

Supplier's Site
RF DIODE PIN 80V 250MW TSLP-2-19

RF DIODE PIN 80V 250MW TSLP-2-19

Supplier's Site Datasheet
Pin Diode, 80V, 0.1A, Tslp; Diode Configuration Infineon - 13AC8202 - Newark, An Avnet Company
Chicago, IL, United States
Pin Diode, 80V, 0.1A, Tslp; Diode Configuration Infineon
13AC8202
Pin Diode, 80V, 0.1A, Tslp; Diode Configuration Infineon 13AC8202
PIN DIODE, 80V, 0.1A, TSLP; Diode Configuration:Single ; Resistance @ If:0.8ohm; Breakdown Voltage Vbr:80V; Diode Case Style:TSLP-2-19; No. of Pins:2 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

PIN DIODE, 80V, 0.1A, TSLP; Diode Configuration:Single; Resistance @ If:0.8ohm; Breakdown Voltage Vbr:80V; Diode Case Style:TSLP-2-19; No. of Pins:2 Pin; Total Capacitance Ct:0.25pF; Forward Current If(AV):100mA; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rectifiers RF Diodes PIN Diodes PIN Diodes RF Diodes RF Diodes RF Diodes PIN Diodes
Product Number 284-BAR9002ELE6327XTMA1 1180847-BAR9002ELE6327XTMA1 2168317 2168318P BAR9002ELE6327XTMA1DKR-ND BAR9002ELE6327XTMA1 BAR9002ELE6327XTMA1 13AC8202
Product Name 80V 250MW Diode and Rectifier Discrete Semiconductor Products - Diodes - RF PIN Diodes PIN Diodes RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes RF Diodes Pin Diode, 80V, 0.1A, Tslp; Diode Configuration Infineon
Package Tape & Reel (TR) 0402 (1006 Metric) Tslp TSLP 0402 (1006 Metric) PG-TSLP-2-19 0402 (1006 Metric) TSLP-2-19
RoHS Compliant RoHS RoHS RoHS RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Diode Type PIN - Single PIN PIN
Unlock Full Specs
to access all available technical data