NXP Semiconductors 50V 500MW Diode and Rectifier BAP63-03,115

Description
RF DIODE PIN 50V 500MW SOD323 Product overview: BAP63-03,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP63-03,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF DIODE PIN 50V 500MW SOD323 Product overview: BAP63-03,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP63-03,115 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 500MW Diode and Rectifier - 284-BAP63-03,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 500MW Diode and Rectifier
284-BAP63-03,115
50V 500MW Diode and Rectifier 284-BAP63-03,115
RF DIODE PIN 50V 500MW SOD323 Product overview: BAP63-03,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP63-03,115 can be used for catalog matching and distributor lookup.

RF DIODE PIN 50V 500MW SOD323 Product overview: BAP63-03,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 500MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP63-03,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BAP63-03,115 - 103467-BAP63-03,115 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BAP63-03,115
103467-BAP63-03,115
RF Diodes - BAP63-03,115 103467-BAP63-03,115
Manufacturer: NXP Win Source Part Number: 103467-BAP63-03,115 Packaging: Reel - TR Current - Max: 100mA Diode Type: PIN - Single Capacitance @ Vr, F: 0.32pF @ 20V, 1MHz Voltage - Peak Reverse (Max): 50V Power Dissipation (Max): 500mW Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: SOD-323 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 103467-BAP63-03,115
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.32pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 500mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-323
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Diodes - 568-1927-2-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
568-1927-2-ND
RF Diodes 568-1927-2-ND
RF Diode PIN - Single 50V 100mA 500mW SOD-323

RF Diode PIN - Single 50V 100mA 500mW SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BAP63-03,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BAP63-03,115
Discrete Semiconductor Products - Diodes - RF Diodes BAP63-03,115
RF DIODE PIN 50V 500MW SOD323

RF DIODE PIN 50V 500MW SOD323

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-BAP63-03,115 103467-BAP63-03,115 568-1927-2-ND BAP63-03,115
Product Name 50V 500MW Diode and Rectifier RF Diodes - BAP63-03,115 RF Diodes Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOD-323; SOD-323 SOD-323; SC-76, SOD-323 SOD-323; SOD-323
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Configuration Single Single
Diode Type PIN - Single PIN
Unlock Full Specs
to access all available technical data