Vishay Intertechnology, Inc. 35V Diode and Rectifier BA982-GS08

Description
DIODE STNRD 35V SOD80 QUADROMELF Product overview: BA982-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA982-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE STNRD 35V SOD80 QUADROMELF Product overview: BA982-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA982-GS08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
35V Diode and Rectifier - 284-BA982-GS08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
35V Diode and Rectifier
284-BA982-GS08
35V Diode and Rectifier 284-BA982-GS08
DIODE STNRD 35V SOD80 QUADROMELF Product overview: BA982-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA982-GS08 can be used for catalog matching and distributor lookup.

DIODE STNRD 35V SOD80 QUADROMELF Product overview: BA982-GS08 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA982-GS08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Diodes - BA982-GS08-ND - DigiKey
Thief River Falls, MN, United States
RF Diodes
BA982-GS08-ND
RF Diodes BA982-GS08-ND
RF Diode Standard - Single 35V 100mA SOD-80 QuadroMELF

RF Diode Standard - Single 35V 100mA SOD-80 QuadroMELF

Buy Now Datasheet
RF Diodes - BA982-GS08 - 079394-BA982-GS08 - Win Source Electronics
Laguna Hills, CA, United States
RF Diodes - BA982-GS08
079394-BA982-GS08
RF Diodes - BA982-GS08 079394-BA982-GS08
Manufacturer: Vishay Win Source Part Number: 079394-BA982-GS08 Packaging: Reel - TR Current - Max: 100mA Diode Type: Standard - Single Capacitance @ Vr, F: 1.25pF @ 3V, 100MHz Voltage - Peak Reverse (Max): 35V Resistance @ If, F: 700 mOhm @ 3mA, 200MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOD-80 QuadroMELF Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 079394-BA982-GS08
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.25pF @ 3V, 100MHz
Voltage - Peak Reverse (Max): 35V
Resistance @ If, F: 700 mOhm @ 3mA, 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOD-80 QuadroMELF
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - RF Diodes - BA982-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - RF Diodes
BA982-GS08
Discrete Semiconductor Products - Diodes - RF Diodes BA982-GS08
DIODE STNRD 35V SOD80 QUADROMELF

DIODE STNRD 35V SOD80 QUADROMELF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers RF Diodes RF Diodes RF Diodes
Product Number 284-BA982-GS08 BA982-GS08-ND 079394-BA982-GS08 BA982-GS08
Product Name 35V Diode and Rectifier RF Diodes RF Diodes - BA982-GS08 Discrete Semiconductor Products - Diodes - RF Diodes
Package Tape & Reel (TR) SOD-80; SOD-80 Variant MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF MELF; QuadroMELF; SOD-80; SOD-80 QuadroMELF
RoHS Compliant RoHS
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F) 150 C (302 F)
Configuration Single Single
Unlock Full Specs
to access all available technical data