Infineon Technologies AG Diodes, Rectifiers - Single - BAR74E6327HTSA1 BAR74E6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 096904-BAR74E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 096904-BAR74E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAR74E6327HTSA1 - 096904-BAR74E6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAR74E6327HTSA1
096904-BAR74E6327HTSA1
Diodes, Rectifiers - Single - BAR74E6327HTSA1 096904-BAR74E6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 096904-BAR74E6327HTS A1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 250mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA Reverse Recovery Time (trr): 4ns Current - Reverse Leakage @ Vr: 100nA @ 50V Capacitance @ Vr, F: 2pF @ 0V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 096904-BAR74E6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 250mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 100nA @ 50V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V 250MA SOT23 Diode and Rectifier
280-BAR74E6327HTSA1
50V 250MA SOT23 Diode and Rectifier 280-BAR74E6327HTSA1
DIODE GEN PURP 50V 250MA SOT23 Product overview: BAR74E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR74E6327HTSA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 250MA SOT23 Product overview: BAR74E6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAR74E6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - BAR74E6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 50V 250mA (DC) Surface Mount PG-SOT23

Diode Standard 50V 250mA (DC) Surface Mount PG-SOT23

Buy Now Datasheet
 - BAR74E6327HTSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 2 Element, 0.2A, 50V V(RRM), Silicon

Rectifier Diode, 2 Element, 0.2A, 50V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAR74E6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAR74E6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAR74E6327HTSA1
DIODE GEN PURP 50V 250MA SOT23

DIODE GEN PURP 50V 250MA SOT23

Supplier's Site
Single Diodes - BAR74E6327HTSA1 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BAR74E6327HTSA1
Single Diodes BAR74E6327HTSA1
DIODE GEN PURP 50V 250MA SOT23

DIODE GEN PURP 50V 250MA SOT23

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 096904-BAR74E6327HTSA1 280-BAR74E6327HTSA1 BAR74E6327HTSA1TR-ND BAR74E6327HTSA1 BAR74E6327HTSA1 BAR74E6327HTSA1
Product Name Diodes, Rectifiers - Single - BAR74E6327HTSA1 50V 250MA SOT23 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Diode Type Standard
VF 1 volts 1 volts 1 volts
VR 50 volts 50 volts
IR 1.00E-4 mA 1.00E-4 mA
trr 4 ns
Unlock Full Specs
to access all available technical data