DIODE GEN PURP 85V 215MA SOT23-3 Product overview: BAS116-7-F from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 85V, 215MA, SOT23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 85V, 215MA, SOT23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS116-7-F can be used for catalog matching and distributor lookup.
Diode Standard 85V 215mA (DC) Surface Mount SOT-23-3
Diode Standard 85V 215mA (DC) Surface Mount SOT-23-3
Diode Standard 85V 215mA (DC) Surface Mount SOT-23-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 1151320-BAS116-7-F
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 85V 215MA SOT23-3
SWITCHING DIODE, 85V, SOT-23; Diode Configuration:Single
DIODE GEN PURP 85V 215MA SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes |
| Product Number | 280-BAS116-7-F | BAS116-FDITR-ND | 1151320-BAS116-7-F | BAS116-7-F | 12T1393 | BAS116-7-F |
| Product Name | 85V 215MA SOT23 Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - BAS116-7-F | Discrete Semiconductor Products - Diodes - Rectifiers | Switching Diode, 85V, Sot-23; Diode Configuration Diodes Inc. | Single Diodes |
| Package | Tape & Reel (TR) | SOT23 | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -55 C (-67 F) | -65 to 150 C (-85 to 302 F) | ||||
| Life Cycle Stage | Active | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts |