RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT323
RF Diode PIN - 1 Pair Series Connection 50V 100mA 250mW PG-SOT323
Manufacturer: Infineon Technologies
Win Source Part Number: 104649-BAR6304WH6327
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Series Connection
Capacitance @ Vr, F: 0.3pF @ 5V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 250mW
Resistance @ If, F: 1 Ohm @ 10mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT323-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
RF DIODE PIN 50V 250MW SOT323-3 Product overview: BAR6304WH6327XTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 250MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 250MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAR6304WH6327XTS
RF DIODE PIN 50V 250MW SOT323-3
RF DIODE PIN 50V 250MW SOT323-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes | RF Diodes |
| Product Number | 448-BAR6304WH6327XTSA1CT-ND | 104649-BAR6304WH6327XTSA1 | 284-BAR6304WH6327XTSA1 | BAR6304WH6327XTSA1 | BAR6304WH6327XTSA1 |
| Product Name | RF Diodes | RF Diodes - BAR6304WH6327XTSA1 | 50V 250MW Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | ||||
| Diode Type | PIN | PIN - 1 Pair Series Connection | PIN | ||
| Package | SOT323; SC-70, SOT-323 | PG-SOT323-3 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | PG-SOT323 |
| VR | 50 volts | ||||
| CT | 0.3000 pF | 0.3000 pF | 0.3000 pF |