Vishay Precision Group 400V 1A Diode and Rectifier BA157-E3/54

Description
Diode Switching 400V 1A 2-Pin DO-204AL T/R Product overview: BA157-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA157-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 400V 1A 2-Pin DO-204AL T/R Product overview: BA157-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA157-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400V 1A Diode and Rectifier - 280-BA157-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400V 1A Diode and Rectifier
280-BA157-E3/54
400V 1A Diode and Rectifier 280-BA157-E3/54
Diode Switching 400V 1A 2-Pin DO-204AL T/R Product overview: BA157-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA157-E3/54 can be used for catalog matching and distributor lookup.

Diode Switching 400V 1A 2-Pin DO-204AL T/R Product overview: BA157-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BA157-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1123077-BA157-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1123077-BA157-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1123077-BA157-E3/54
Win Source Part Number: 1123077-BA157-E3/54 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 5,500 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400 V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A Reverse Recovery Time (trr): 150 ns Current - Reverse Leakage @ Vr: 5 µA @ 400 V Capacitance @ Vr, F: 12pF @ 4V, 1MHz Operating Temperature - Junction: -65°C ~ 125°C Mounting Type: Through Hole Package / Case: DO-204AL, DO-41, Axial Supplier Device Package: DO-204AL (DO-41) Alternative Parts (Cross-Reference): BA157-E354; BA157E3/54; BA157E354; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Vishay General Semiconductor - Diodes Division Other Names: BA157-E3/54GICT,BA15 7-E3/54GIDKR-ND,BA15 7-E3/54GIDKR,BA157E3 54,BA157-E3/54-ND,BA 157-E3/54GIDKRINACTI VE,BA157-E3/54GITR Base Product Number: BA157

Win Source Part Number: 1123077-BA157-E3/54
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 5,500
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.3 V @ 1 A
Reverse Recovery Time (trr): 150 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 12pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 125°C
Mounting Type: Through Hole
Package / Case: DO-204AL, DO-41, Axial
Supplier Device Package: DO-204AL (DO-41)
Alternative Parts (Cross-Reference): BA157-E354; BA157E3/54; BA157E354;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: BA157-E3/54GICT,BA157-E3/54GIDKR-ND,BA157-E3/54GIDKR,BA157E354,BA157-E3/54-ND,BA157-E3/54GIDKRINACTIVE,BA157-E3/54GITR
Base Product Number: BA157

Buy Now Datasheet
Switching Diodes - 8151169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8151169P
Switching Diodes 8151169P
Vishay BA157-E3/54 Silicon Junction

Vishay BA157-E3/54 Silicon Junction

Supplier's Site
Switching Diodes - 8151169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
8151169
Switching Diodes 8151169
Vishay BA157-E3/54 Silicon Junction

Vishay BA157-E3/54 Silicon Junction

Supplier's Site
Switching Diodes - 1452034 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1452034
Switching Diodes 1452034
Vishay BA157-E3/54 Silicon Junction

Vishay BA157-E3/54 Silicon Junction

Supplier's Site
Single Diodes - BA157-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA157-E3/54GICT-ND
Single Diodes BA157-E3/54GICT-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - BA157-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
BA157-E3/54GITR-ND
Single Diodes BA157-E3/54GITR-ND
Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Diode Standard 400V 1A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BA157-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BA157-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers BA157-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site
Single Diodes - BA157-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
BA157-E3/54
Single Diodes BA157-E3/54
DIODE GEN PURP 400V 1A DO204AL

DIODE GEN PURP 400V 1A DO204AL

Supplier's Site Datasheet
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay
60AC3533
Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay 60AC3533
RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 1A, 400V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1.3V; Reverse Recovery Time trr Max:150ns; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
BA157-E3/54
Rectifiers BA157-E3/54
Rectifiers 1.0 Amp 400 Volt

Rectifiers 1.0 Amp 400 Volt

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rectifiers Diodes Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 280-BA157-E3/54 1123077-BA157-E3/54 8151169P BA157-E3/54GICT-ND BA157-E3/54 BA157-E3/54 60AC3533 BA157-E3/54
Product Name 400V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Switching Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Rectifier, Single, 1A, 400V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Vishay Rectifiers
Package Tape and Reel DO-41 DO-41; DO-204AL, DO-41, Axial DO-204AL
RoHS Compliant RoHS RoHS RoHS
IO 1 amps
Tj -65 C (-85 F) -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5550US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 150 amps
IF 5000 mA
trr 2000 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.7 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Single Diodes - 1727-2908-6-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
6 suppliers