RF Diode PIN - 1 Pair Common Cathode 50V 100mA 240mW SC-70
Manufacturer: NXP
Win Source Part Number: 1022008-BAP63-05W,11
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: PIN - 1 Pair Common Cathode
Capacitance @ Vr, F: 0.35pF @ 20V, 1MHz
Voltage - Peak Reverse (Max): 50V
Power Dissipation (Max): 240mW
Resistance @ If, F: 1.5 Ohm @ 100mA, 100MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-323-3
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
RF DIODE PIN 50V 240MW SOT323-3 Product overview: BAP63-05W,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 240MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 240MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BAP63-05W,115 can be used for catalog matching and distributor lookup.
RF DIODE PIN 50V 240MW SOT323-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF Diodes | RF Diodes | Rectifiers | RF Diodes |
| Product Number | 568-1928-2-ND | 1022008-BAP63-05W,115 | 284-BAP63-05W,115 | BAP63-05W,115 |
| Product Name | RF Diodes | RF Diodes - BAP63-05W,115 | 50V 240MW Diode and Rectifier | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |||
| Diode Type | PIN | PIN - 1 Pair Common Cathode | ||
| Package | SOT323; SC-70, SOT-323 | SOT323; SOT-323-3 | Tape & Reel (TR) | SC-70 |
| VR | 50 volts | |||
| CT | 0.3500 pF | 0.3500 pF |