Vishay Precision Group Single Diodes BAQ134-GS08

Description
Diode Standard 60V 200mA Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet
Description
Diode Standard 60V 200mA Surface Mount SOD-80 QuadroMELF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-BAQ134-GS08TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 60V 200mA Surface Mount SOD-80 QuadroMELF

Diode Standard 60V 200mA Surface Mount SOD-80 QuadroMELF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAQ134-GS08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAQ134-GS08
Discrete Semiconductor Products - Diodes - Rectifiers BAQ134-GS08
DIODE GP 60V 200MA SOD80

DIODE GP 60V 200MA SOD80

Supplier's Site
Switching Diode, 70V, 200Ma, Sod-80; Diode Configuration Vishay - 32C8907 - Newark, An Avnet Company
Chicago, IL, United States
Switching Diode, 70V, 200Ma, Sod-80; Diode Configuration Vishay
32C8907
Switching Diode, 70V, 200Ma, Sod-80; Diode Configuration Vishay 32C8907
SWITCHING DIODE, 70V, 200mA, SOD-80; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOD-80 RoHS Compliant: Yes

SWITCHING DIODE, 70V, 200mA, SOD-80; Diode Configuration:Single; Repetitive Peak Reverse Voltage:70V; Average Forward Current:200mA; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:2A; Diode Case Style:SOD-80 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes
Product Number 112-BAQ134-GS08TR-ND BAQ134-GS08 32C8907
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Switching Diode, 70V, 200Ma, Sod-80; Diode Configuration Vishay
Tj -65 to 175 C (-85 to 347 F)
Life Cycle Stage Removed
Diode Applications Switching
Unlock Full Specs
to access all available technical data