DIODE STANDARD 35V 715MW SOD523 Product overview: BA277,115 from NXP Semiconductors is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V, 715MW. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 715MW, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-BA277,115 can be used for catalog matching and distributor lookup.
RF Diode Standard - Single 35V 100mA 715mW SOD-523
Manufacturer: NXP
Win Source Part Number: 127362-BA277,115
Packaging: Reel - TR
Current - Max: 100mA
Diode Type: Standard - Single
Capacitance @ Vr, F: 1.2pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 35V
Power Dissipation (Max): 715mW
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOD-523
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Sensing & Instrumentation, Motor Drive & Control, Consumer Electronics
DIODE STANDARD 35V 715MW SOD523
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | RF Diodes | RF Diodes | RF Diodes |
| Product Number | 284-BA277,115 | 568-5990-2-ND | 127362-BA277,115 | BA277,115 |
| Product Name | 35V 715MW Diode and Rectifier | RF Diodes | RF Diodes - BA277,115 | Discrete Semiconductor Products - Diodes - RF Diodes |
| Package | Tape & Reel (TR) | SOD-523; SC-79, SOD-523 | SOD-523; SOD-523 | SOD-523; SOD-523 |
| RoHS Compliant | RoHS | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |
| Configuration | Single | Single | ||
| VR | 35 volts |