RF Diode Standard - Single 35V 100mA 500mW SOD-323
DIODE STANDARD 35V 500MW SOD323
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Diodes | RF Diodes |
| Product Number | BA591,135-ND | BA591,135 |
| Product Name | RF Diodes | Discrete Semiconductor Products - Diodes - RF Diodes |
| Configuration | Single | |
| Package | SOD-323; SC-76, SOD-323 | SOD-323; SOD-323 |
| VR | 35 volts |