PANJIT SemiConductor Single Diodes BAS100CS_R1_00001

Description
Diode Schottky 100V 500mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Schottky 100V 500mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 3757-BAS100CS_R1_00001CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS100CS_R1_00001DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Single Diodes - 3757-BAS100CS_R1_00001TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 100V 500mA Surface Mount SOD-323

Diode Schottky 100V 500mA Surface Mount SOD-323

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1367272-BAS100CS_R1_00001 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1367272-BAS100CS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1367272-BAS100CS_R1_00001
Win Source Part Number: 1367272-BAS100CS_R1_ 00001 Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: Panjit International Inc. Package: Tape & Reel Product Status: Active Package / Case: SC-90, SOD-323F Supplier Device Package: SOD-323 Base Product Number: BAS100 Technology: Schottky Mounting Type: Surface Mount HTSUS: 8541.10.0070 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - DC Reverse (Vr) (Max): 100 V Current - Average Rectified (Io): 500mA Voltage - Forward (Vf) (Max) @ If: 850 mV @ 500 mA Speed: Fast Recovery =< 500ns, > 200mA (Io) Current - Reverse Leakage @ Vr: 1 µA @ 100 V Capacitance @ Vr, F: 21pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C

Win Source Part Number: 1367272-BAS100CS_R1_00001
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Panjit International Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: SC-90, SOD-323F
Supplier Device Package: SOD-323
Base Product Number: BAS100
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0070
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 500mA
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 500 mA
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 1 µA @ 100 V
Capacitance @ Vr, F: 21pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C

Buy Now Datasheet
Schottky 100V 500MA Diode and Rectifier - 280-BAS100CS_R1_00001 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 100V 500MA Diode and Rectifier
280-BAS100CS_R1_00001
Schottky 100V 500MA Diode and Rectifier 280-BAS100CS_R1_00001
DIODE SCHOTTKY 100V 500MA SOD323 Product overview: BAS100CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS_R1_0000 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 500MA SOD323 Product overview: BAS100CS_R1_00001 from PANJIT is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 500MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 500MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS100CS_R1_00001 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - BAS100CS_R1_00001 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS100CS_R1_00001
Discrete Semiconductor Products - Diodes - Rectifiers BAS100CS_R1_00001
DIODE SCHOTTKY 100V 500MA SOD323

DIODE SCHOTTKY 100V 500MA SOD323

Supplier's Site
Single Diodes BAS100CS_R1_00001
DIODE SCHOTTKY 100V 500MA SOD323

DIODE SCHOTTKY 100V 500MA SOD323

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 3757-BAS100CS_R1_00001CT-ND 1367272-BAS100CS_R1_00001 280-BAS100CS_R1_00001 BAS100CS_R1_00001 BAS100CS_R1_00001
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky 100V 500MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data